Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO945460
SO945460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 60A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SO945460 Datasheet
History Price: $55.3
In Stock: 16880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO945460 vs SO941460
Part No
SO945460
SO941460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
60 A
0:00:00
Termination Style
7.5 mOhms
35 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module