Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO963460
SO963460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SO963460 Datasheet
History Price: $53.3
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO963460 vs SO963940
Part No
SO963460
SO963940
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
18 ~ 280VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
40 A
40 A
Termination Style
14 mOhms
14 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck