Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO96346H
SO96346H
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SO96346H Datasheet
History Price: $46.39208
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO96346H vs SO942940
Part No
SO96346H
SO942940
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
18 ~ 280VAC/DC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
35 A
25 A
Termination Style
-
16 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck