SO96346H
SO96346H
Active
Description:  SSR RELAY SPST-NO 35A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO96346H Datasheet
History Price: $46.39208
In Stock: 44400
SO96346H vs SO96386H
Part No
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
35 A
Termination Style
-
9.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module