SO963940
SO963940
Active
Description:  SSR 40A/24-600VAC/TVS/CTRL 18-28
Manufacturer:  Celduc Inc
Datasheet:   SO963940 Datasheet
History Price: $57.28
In Stock: 45180
SO963940 vs SO96346H
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
40 A
35 A
Termination Style
14 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module