SO96546T
SO96546T
Active
Description:  SSR RELAY SPST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO96546T Datasheet
History Price: $53.44813
In Stock: 42800
SO96546T vs SO942940
Part No
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
18 ~ 280VAC/DC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
50 A
25 A
Termination Style
-
16 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck