Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO965940
SO965940
Active
Solid State Relays
Description:
SSR 60A/24-600VAC/TVS/CTRL 18-28
Manufacturer:
Celduc Inc
Datasheet:
SO965940 Datasheet
History Price: $60.1
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO965940 vs SO967460
Part No
SO965940
SO967460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
60 A
90 A
Termination Style
7.5 mOhms
4.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module