Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO967860
SO967860
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 90A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SO967860 Datasheet
History Price: $64.86632
In Stock: 460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO967860 vs SO965440
Part No
SO967860
SO965440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
90 A
60 A
Termination Style
4.5 mOhms
7.5 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck