SO967940
SO967940
Active
Description:  SSR 90A/24-600VAC/TVS/CTRL 18-28
Manufacturer:  Celduc Inc
Datasheet:   SO967940 Datasheet
History Price: $73.15
In Stock: 24800
SO967940 vs SO969440
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
90 A
125 A
Termination Style
4.5 mOhms
2 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck