SO968470
SO968470
Active
Description:  SSR RELAY SPST-NO 95A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SO968470 Datasheet
History Price: $83.86421
In Stock: 24000
SO968470 vs SO941440
Part No
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 280 V
Load Current
95 A
0:00:00
Termination Style
-
35 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck