Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO968470
SO968470
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SO968470 Datasheet
History Price: $83.86421
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO968470 vs SO942940
Part No
SO968470
SO942940
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
18 ~ 280VAC/DC
Voltage - Load
24 V ~ 510 V
12 V ~ 280 V
Load Current
95 A
25 A
Termination Style
-
16 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck