Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO969440
SO969440
Active
Solid State Relays
Description:
SSR 125A/24-600VAC/TVS/CTRL 3,5-
Manufacturer:
Celduc Inc
Datasheet:
SO969440 Datasheet
History Price: $135.89
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO969440 vs SO942460
Part No
SO969440
SO942460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
125 A
25 A
Termination Style
2 mOhms
16 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module