SO969440
SO969440
Active
Description:  SSR 125A/24-600VAC/TVS/CTRL 3,5-
Manufacturer:  Celduc Inc
Datasheet:   SO969440 Datasheet
History Price: $135.89
In Stock: 40400
SO969440 vs SO963460
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
125 A
40 A
Termination Style
2 mOhms
14 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module