Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO969940
SO969940
Active
Solid State Relays
Description:
SSR 125A/24-600VAC/TVS/CTRL 18-2
Manufacturer:
Celduc Inc
Datasheet:
SO969940 Datasheet
History Price: $137.01
In Stock: 4420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO969940 vs SO942440
Part No
SO969940
SO942440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
125 A
25 A
Termination Style
2 mOhms
16 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck