SO969940
SO969940
Active
Description:  SSR 125A/24-600VAC/TVS/CTRL 18-2
Manufacturer:  Celduc Inc
Datasheet:   SO969940 Datasheet
History Price: $137.01
In Stock: 4420
SO969940 vs SO942470
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
125 A
25 A
Termination Style
2 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module