Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO969940
SO969940
Active
Solid State Relays
Description:
SSR 125A/24-600VAC/TVS/CTRL 18-2
Manufacturer:
Celduc Inc
Datasheet:
SO969940 Datasheet
History Price: $137.01
In Stock: 4420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO969940 vs SO968470
Part No
SO969940
SO968470
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
125 A
95 A
Termination Style
2 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module