SOB542460
SOB542460
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SOB542460 Datasheet
History Price: $101.37
In Stock: 23200
SOB542460 vs SOB942360
Manufacturer
Series
dual okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
10 ~ 30VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
25 A
Termination Style
-
16 mOhms
Package / Case
-
-
Supplier Device Package
Hockey Puck
Module