SOB544330
SOB544330
Active
Description:  SSR RELAY SPST-NO 40A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   SOB544330 Datasheet
History Price: $104.57
In Stock: 39600
SOB544330 vs SOB942660
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
12VDC
10 ~ 30VDC
Voltage - Load
12 V ~ 275 V
12 V ~ 280 V
Load Current
40 A
25 A
Termination Style
9.5 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module