Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB544330
SOB544330
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SOB544330 Datasheet
History Price: $104.57
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB544330 vs SOB962060
Part No
SOB544330
SOB962060
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
12VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 600 V
Load Current
40 A
25 A
Termination Style
9.5 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module