SOB765670
SOB765670
Active
Description:  SSR RELAY SPST-NO 50A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SOB765670 Datasheet
History Price: $152.92842
In Stock: 34040
SOB765670 vs SOB867640
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
50 A
75 A
Termination Style
12 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module