Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB765670
SOB765670
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SOB765670 Datasheet
History Price: $152.92842
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB765670 vs SOB945360
Part No
SOB765670
SOB945360
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 280 V
Load Current
50 A
50 A
Termination Style
12 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module