SOB767670
SOB767670
Active
Description:  SSR RELAY SPST-NO 75A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SOB767670 Datasheet
History Price: $183.50474
In Stock: 38000
SOB767670 vs SOB765670
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
75 A
50 A
Termination Style
4.5 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module