Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB865660
SOB865660
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOB865660 Datasheet
History Price: $152.93
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB865660 vs SOB763670
Part No
SOB865660
SOB763670
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
50 A
35 A
Termination Style
7.5 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module