SOB865660
SOB865660
Active
Description:  SSR RELAY SPST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB865660 Datasheet
History Price: $152.93
In Stock: 20800
SOB865660 vs SOB765670
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
50 A
50 A
Termination Style
7.5 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module