Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB867640
SOB867640
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SOB867640 Datasheet
History Price: $171.31
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB867640 vs SOBR965560
Part No
SOB867640
SOBR965560
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 600 V
Load Current
75 A
24 A
Termination Style
4.5 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module