SOB943360
SOB943360
Active
Description:  SSR RELAY SPST-NO 35A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SOB943360 Datasheet
History Price: $108.50421
In Stock: 13660
SOB943360 vs SOB542460
Manufacturer
Series
okpac?
dual okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
35 A
25 A
Termination Style
14 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Hockey Puck