Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB943360
SOB943360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SOB943360 Datasheet
History Price: $108.50421
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB943360 vs SOB96366WF
Part No
SOB943360
SOB96366WF
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
35 A
35 A
Termination Style
14 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module