Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB943360
SOB943360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SOB943360 Datasheet
History Price: $108.50421
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB943360 vs SOB965060
Part No
SOB943360
SOB965060
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
4 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
35 A
50 A
Termination Style
14 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module