SOB962060
SOB962060
Active
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB962060 Datasheet
History Price: $114.19211
In Stock: 19200
SOB962060 vs SOB767670
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3.5 ~ 32VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
25 A
75 A
Termination Style
-
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module