Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB962060
SOB962060
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOB962060 Datasheet
History Price: $114.19211
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB962060 vs SOB965160-TH
Part No
SOB962060
SOB965160-TH
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
dual okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
6 ~ 16VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
25 A
50 A
Termination Style
-
7.5 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck