SOB965060
SOB965060
Active
Description:  SSR RELAY SPST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB965060 Datasheet
History Price: $142.41
In Stock: 18400
SOB965060 vs SOB963660
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
50 A
35 A
Termination Style
-
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module