SOBR967560-TH
SOBR967560-TH
Active
Description:  SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:  Celduc Inc
History Price: $124.99211
In Stock: 16000
SOBR967560-TH vs SOB544330
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
12VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 275 V
Load Current
24 A
40 A
Termination Style
4.5 mOhms
9.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Module
Module