Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOD843180
SOD843180
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 50-265V
Manufacturer:
Celduc Inc
Datasheet:
SOD843180 Datasheet
History Price: $84.41
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOD843180 vs SOD865180
Part No
SOD843180
SOD865180
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
7 ~ 30VDC
7 ~ 30VDC
Voltage - Load
50 V ~ 265 V
150 V ~ 510 V
Load Current
35 A
50 A
Termination Style
14 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module