SOD845180
SOD845180
Active
Description:  SSR RELAY SPST-NO 50A 50-265V
Manufacturer:  Celduc Inc
Datasheet:   SOD845180 Datasheet
History Price: $88.42737
In Stock: 49880
SOD845180 vs SOD849180
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
7 ~ 30VDC
7 ~ 30VDC
Voltage - Load
50 V ~ 265 V
50 V ~ 265 V
Load Current
50 A
125 A
Termination Style
7.5 mOhms
2 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module