Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOM040100
SOM040100
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 0-60V
Manufacturer:
Celduc Inc
Datasheet:
SOM040100 Datasheet
History Price: $98.8
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOM040100 vs SOM020100
Part No
SOM040100
SOM020100
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
40 A
20 A
Termination Style
30 mOhms
56 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module