SOM040200
SOM040200
Active
Description:  SSR RELAY SPST-NO 40A 0-110V
Manufacturer:  Celduc Inc
Datasheet:   SOM040200 Datasheet
History Price: $111.01
In Stock: 12000
SOM040200 vs SOM020100
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
0 V ~ 110 V
0 V ~ 60 V
Load Current
40 A
20 A
Termination Style
46 mOhms
56 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module