☰
SR4D4048
SR4D4048
Active
Description:  RELAY SAFETY 4PST 8A 48V
Manufacturer:  TE Connectivity
Datasheet:   SR4D4048 Datasheet
History Price: $27.09
In Stock: 6480
SR4D4048 vs SR4M4021
Part No
Series
SR4, SCHRACK
SR4, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
21VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Features
-
-
Termination Style
PC Pin
PC Pin
Must Operate Voltage
36 VDC
16 VDC
Must Release Voltage
4.8 VDC
2.1 VDC
Operate Time
-
-25℃ ~ 70℃
Release Time
-
Silver Tin Oxide (AgSnO)
Operating Temperature
-25℃ ~ 70℃
-
Contact Material
Silver Tin Oxide (AgSnO)
-