Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ TE Connectivity SR4M4110
SR4M4110
Active
Safety Relays
Description:
RELAY SAFETY 4PST 8A 110V
Manufacturer:
TE Connectivity
Datasheet:
SR4M4110 Datasheet
History Price: $29.13
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SR4M4110 vs SR4D4021
Part No
SR4M4110
SR4D4021
Category
Safety Relays
Safety Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SR4, SCHRACK
SR4, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
110VDC
21VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Features
-
-
Termination Style
PC Pin
PC Pin
Must Operate Voltage
83 VDC
16 VDC
Must Release Voltage
11 VDC
2.1 VDC
Operate Time
-25℃ ~ 70℃
-
Release Time
Silver Tin Oxide (AgSnO)
-
Operating Temperature
-
-25℃ ~ 70℃
Contact Material
-
Silver Tin Oxide (AgSnO)