SSR-240A50
SSR-240A50
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSR-240A50 Datasheet
History Price: $149.78
In Stock: 49200
SSR-240A50 vs SSRD-240D40
Series
SSR
SSRD
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
Hockey Puck