SSR-240A50
SSR-240A50
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSR-240A50 Datasheet
History Price: $149.78
In Stock: 49200
SSR-240A50 vs SSRDC-200D40
Series
SSR
SSRDC
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 280VAC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 280 V
0 V ~ 200 V
Load Current
50 A
40 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
Hockey Puck