SSR-240A50
SSR-240A50
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSR-240A50 Datasheet
History Price: $149.78
In Stock: 49200
SSR-240A50 vs SSRF-240D25
Series
SSR
SSRF
Packaging
Bulk,Tray
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
12 V ~ 280 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
-
4-SIP