Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR-240D25
SSR-240D25
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-280V
Manufacturer:
TE Connectivity
Datasheet:
SSR-240D25 Datasheet
History Price: $46
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSR-240D25 vs SSRM-600A55
Part No
SSR-240D25
SSRM-600A55
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR
SSRM
Packaging
Bulk
Bulk,Tube
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
25 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
-
-