SSR220DIN-DC22
SSR220DIN-DC22
Active
Description:  SOLID STATE RELAY
Manufacturer:  Schneider Electric
History Price: $152.191
In Stock: 16400
SSR220DIN-DC22 vs SSRD-240D40R
Series
Legacy
SSRD
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
20 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
-
Hockey Puck
Supplier Device Package
-
Hockey Puck