SSR220DIN-DC22
SSR220DIN-DC22
Active
Description:  SOLID STATE RELAY
Manufacturer:  Schneider Electric
History Price: $152.191
In Stock: 16400
SSR220DIN-DC22 vs SSRT-240A25
Series
Legacy
SSRT
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
20 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
-
Hockey Puck
Supplier Device Package
-
-