Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR3S-480A40
SSR3S-480A40
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSR3S-480A40 Datasheet
History Price: $214.75
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSR3S-480A40 vs SSRK-600D30
Part No
SSR3S-480A40
SSRK-600D30
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR3
SSRK
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
40 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-