Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR3S-480A50
SSR3S-480A50
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSR3S-480A50 Datasheet
History Price: $214.75
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSR3S-480A50 vs SSRDC-200D12
Part No
SSR3S-480A50
SSRDC-200D12
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR3
SSRDC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 280VAC
3.5 ~ 32VDC
Voltage - Load
48 V ~ 480 V
0 V ~ 200 V
Load Current
50 A
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Hockey Puck
Supplier Device Package
-
Hockey Puck