SSR3S-480A75
SSR3S-480A75
Active
Description:  SSR RELAY SPST-NO 75A 48-480V
Manufacturer:  TE Connectivity
History Price: $214.75
In Stock: 30400
SSR3S-480A75 vs SSRDC-200D25
Series
SSR3
SSRDC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 280VAC
3.5 ~ 32VDC
Voltage - Load
48 V ~ 480 V
0 V ~ 200 V
Load Current
75 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Hockey Puck
Supplier Device Package
-
Hockey Puck