SSR3S-480A75
SSR3S-480A75
Active
Description:  SSR RELAY SPST-NO 75A 48-480V
Manufacturer:  TE Connectivity
History Price: $214.75
In Stock: 30400
SSR3S-480A75 vs SSRK-600D30
Series
SSR3
SSRK
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
75 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-