SSR3S-480D50
SSR3S-480D50
Active
Description:  SSR RELAY SPST-NO 50A 48-480V
Manufacturer:  TE Connectivity
History Price: $198.86
In Stock: 29600
SSR3S-480D50 vs SSRD-240D40
Series
SSR3
SSRD
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 15VDC
Voltage - Load
48 V ~ 480 V
24 V ~ 280 V
Load Current
50 A
40 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Module
Hockey Puck
Supplier Device Package
-
Hockey Puck