Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR3S-480D50
SSR3S-480D50
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSR3S-480D50 Datasheet
History Price: $198.86
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSR3S-480D50 vs SSRF-480D25R
Part No
SSR3S-480D50
SSRF-480D25R
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR3
SSRF
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
3 ~ 15VDC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP